Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTM-106-03-L-DV

Description
CONN HEADER SMD 12POS 1MM
Datasheet
Description
CONN HEADER SMD 12POS 1MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTM-106-03-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTM-106-03-L-DV
CONN HEADER SMD 12POS 1MM

CONN HEADER SMD 12POS 1MM

Supplier's Site
Header, 1Mm, Smd, 12 Position; Connector Systems Samtec - 32R8519 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 12 Position; Connector Systems Samtec
32R8519
Header, 1Mm, Smd, 12 Position; Connector Systems Samtec 32R8519
HEADER, 1MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTM-106-03-L-DV 32R8519
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1Mm, Smd, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details