Samtec Inc. PCB Headers FTM-104-02-L-DV

Description
1.00 mm Micro Low Profile HDR 8 P
Request a Quote Datasheet
Description
1.00 mm Micro Low Profile HDR 8 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969993 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969993
PCB Headers 1969993
1.00 mm Micro Low Profile HDR 8 P

1.00 mm Micro Low Profile HDR 8 P

Supplier's Site
Header, 1Mm, Smd, 8 Position; Connector Systems Samtec - 84T3534 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 8 Position; Connector Systems Samtec
84T3534
Header, 1Mm, Smd, 8 Position; Connector Systems Samtec 84T3534
HEADER, 1MM, SMD, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969993 84T3534
Product Name PCB Headers Header, 1Mm, Smd, 8 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data