The Samtec 1mm SMD Header, part number 84T3530, features a 6-position configuration with a pitch spacing of 1mm. It is designed for surface mount applications and is part of the FTM series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. It has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and offers various plating options, including gold flash and matte tin. It is compatible with CLM and MLE connectors, making it versatile for different applications. The header also supports lead-free soldering and has a maximum lead coplanarity of 0.10 mm.
Samtec FTM-103-02-F-DV Pin Header
HEADER, 1MM, SMD, 6 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1969902 | 84T3530 |
| Product Name | PCB Headers | Header, 1Mm, Smd, 6 Position; Connector Systems Samtec |
| Geometry | Straight; Vertical |