Samtec Inc. Header, 0.8Mm, 2X75 Position, Smd; Connector Systems Samtec FTE-175-01-G-DV

Description
HEADER, 0.8MM, 2X75 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 0.8MM, 2X75 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 0.8mm, 2x75 Position, SMD from Samtec is a surface mount connector designed for board-to-board applications. It features a micro pitch of 0.8mm and consists of 150 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various options for post heights and shrouds, including dual vertical and horizontal configurations. The product is also lead-free solderable, making it suitable for modern manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Header, 0.8mm, 2x75 Position, SMD from Samtec is a surface mount connector designed for board-to-board applications. It features a micro pitch of 0.8mm and consists of 150 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various options for post heights and shrouds, including dual vertical and horizontal configurations. The product is also lead-free solderable, making it suitable for modern manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X75 Position, Smd; Connector Systems Samtec - 11P4568 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X75 Position, Smd; Connector Systems Samtec
11P4568
Header, 0.8Mm, 2X75 Position, Smd; Connector Systems Samtec 11P4568
HEADER, 0.8MM, 2X75 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X75 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4568
Product Name Header, 0.8Mm, 2X75 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products