Samtec Inc. SMD Electronic Connector FTE-166-03-G-DV

Description
CONN HEADER SMD 132POS 0.8MM Product overview: FTE-166-03-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-166-03-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 132POS 0.8MM Product overview: FTE-166-03-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-166-03-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTE-166-03-G-DV
SMD Electronic Connector 314-FTE-166-03-G-DV
CONN HEADER SMD 132POS 0.8MM Product overview: FTE-166-03-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-166-03-G-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 132POS 0.8MM Product overview: FTE-166-03-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-166-03-G-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FTE-166-03-G-DV - 764487-FTE-166-03-G-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTE-166-03-G-DV
764487-FTE-166-03-G-DV
Rectangular Connectors - FTE-166-03-G-DV 764487-FTE-166-03-G-DV
Manufacturer: Samtec Inc. Win Source Part Number: 764487-FTE-166-03-G- DV Series: FTE Packaging: Bulk Number of Positions: 132 Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Current Rating: 2.7A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 764487-FTE-166-03-G-DV
Series: FTE
Packaging: Bulk
Number of Positions: 132
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Current Rating: 2.7A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.047" (1.20mm)
Insulation Height: 0.055" (1.40mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-FTE-166-03-G-DV 764487-FTE-166-03-G-DV
Product Name SMD Electronic Connector Rectangular Connectors - FTE-166-03-G-DV
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details