Samtec Inc. SMD Electronic Connector FTE-164-01-G-DV

Description
CONN HEADER SMD 128POS 0.8MM Product overview: FTE-164-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-164-01-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 128POS 0.8MM Product overview: FTE-164-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-164-01-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTE-164-01-G-DV
SMD Electronic Connector 314-FTE-164-01-G-DV
CONN HEADER SMD 128POS 0.8MM Product overview: FTE-164-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-164-01-G-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 128POS 0.8MM Product overview: FTE-164-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-164-01-G-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 0.8Mm, 2X63 Position, Smd; Connector Systems Samtec - 11P4561 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X63 Position, Smd; Connector Systems Samtec
11P4561
Header, 0.8Mm, 2X63 Position, Smd; Connector Systems Samtec 11P4561
HEADER, 0.8MM, 2X63 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:128Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X63 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:128Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-FTE-164-01-G-DV 11P4561
Product Name SMD Electronic Connector Header, 0.8Mm, 2X63 Position, Smd; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details