Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-146-01-G-DV-ES

Description
Win Source Part Number: 968462-FTE-146-01-G- DV-ES Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTE Number of Positions: 92 Features: End Shrouds Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.075" (1.90mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTE-146
Request a Quote
Description
Win Source Part Number: 968462-FTE-146-01-G- DV-ES Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTE Number of Positions: 92 Features: End Shrouds Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.075" (1.90mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTE-146
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 968462-FTE-146-01-G-DV-ES is a rectangular connector header featuring a pitch of 0.80 mm (0.0315 inches) and designed for surface mount technology (SMT) applications. This connector has 92 positions arranged in two rows, with all positions loaded. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with a contact material of beryllium copper. The connector is rated for a current of 2.7 A per contact and can operate within a temperature range of -55 °C to +125 °C. The contact finish includes 10 µ" (0.25 µm) gold on the mating area and gold flash on the post. The connector is suitable for board-to-board applications and features end shrouds for added stability. It is lead-free solderable and has a maximum lead coplanarity of 0.10 mm (0.004 inches).

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 968462-FTE-146-01-G-DV-ES is a rectangular connector header featuring a pitch of 0.80 mm (0.0315 inches) and designed for surface mount technology (SMT) applications. This connector has 92 positions arranged in two rows, with all positions loaded. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with a contact material of beryllium copper. The connector is rated for a current of 2.7 A per contact and can operate within a temperature range of -55 °C to +125 °C. The contact finish includes 10 µ" (0.25 µm) gold on the mating area and gold flash on the post. The connector is suitable for board-to-board applications and features end shrouds for added stability. It is lead-free solderable and has a maximum lead coplanarity of 0.10 mm (0.004 inches).

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 968462-FTE-146-01-G-DV-ES - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
968462-FTE-146-01-G-DV-ES
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 968462-FTE-146-01-G-DV-ES
Win Source Part Number: 968462-FTE-146-01-G- DV-ES Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTE Number of Positions: 92 Features: End Shrouds Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.075" (1.90mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTE-146

Win Source Part Number: 968462-FTE-146-01-G-DV-ES
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTE
Number of Positions: 92
Features: End Shrouds
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.047" (1.20mm)
Insulation Height: 0.055" (1.40mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.075" (1.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTE-146

Buy Now Datasheet
0.80 Mm Surface Mount Micro Terminal Strip Rohs Compliant Samtec - 99P8136 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm Surface Mount Micro Terminal Strip Rohs Compliant Samtec
99P8136
0.80 Mm Surface Mount Micro Terminal Strip Rohs Compliant Samtec 99P8136
0.80 mm Surface Mount Micro Terminal Strip RoHS Compliant: Yes

0.80 mm Surface Mount Micro Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 968462-FTE-146-01-G-DV-ES 99P8136
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 0.80 Mm Surface Mount Micro Terminal Strip Rohs Compliant Samtec
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 2.7 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - G125-FS11205F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102618-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details