Samtec Inc. FTE-117-01-G-DV-A-P

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Electrical Connectors
Product Number FTE-117-01-G-DV-A-P
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details