Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FT5-30-01-L-RA-K-TR

Description
CONN HDR 60POS R/A SMD GOLD
Datasheet
Description
CONN HDR 60POS R/A SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FT5-30-01-L-RA-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FT5-30-01-L-RA-K-TR
CONN HDR 60POS R/A SMD GOLD

CONN HDR 60POS R/A SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 95AH2973 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
95AH2973
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 95AH2973
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 50AJ8275 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
50AJ8275
Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 50AJ8275
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FT5-30-01-L-RA-K-TR 95AH2973
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details