Samtec FT5-15-01-L-RA-K-TR PCB Header
Samtec FT5-15-01-L-RA-K-TR PCB Header
CONN HDR 30POS R/A SMD GOLD
MEZZANINE CONN, HEADER, 30POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
MEZZANINE CONN, HEADER, 30POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081385 | FT5-15-01-L-RA-K-TR | 53AJ1934 |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Header, 30Pos, 0.5Mm; Mezzanine Connector Type Samtec |
| Geometry | Right Angle; Right angle |