Samtec Inc. Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec FSI-150-06-L-D

Description
CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec - 84T3525 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
84T3525
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec 84T3525
CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3525
Product Name Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data