Samtec Inc. Unspecified Connectors FSI-150-06-L-D-M-AD

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-150-06-L-D-M-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-150-06-L-D-M-AD
Unspecified Connectors FSI-150-06-L-D-M-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec - 83T8497 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
83T8497
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec 83T8497
CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FSI-150-06-L-D-M-AD 83T8497
Product Name Unspecified Connectors Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Plug - FBS-SUB-9-BU-IB-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers