Samtec Inc. Unspecified Connectors FSI-150-06-L-D-AD

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-150-06-L-D-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-150-06-L-D-AD
Unspecified Connectors FSI-150-06-L-D-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec - 83T8496 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
83T8496
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec 83T8496
CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FSI-150-06-L-D-AD
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FSI-150-06-L-D-AD
CONN STACKING 100POS SMD GOLD

CONN STACKING 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSI-150-06-L-D-AD 83T8496 FSI-150-06-L-D-AD
Product Name Unspecified Connectors Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data