Samtec Inc. Unspecified Connectors FSI-150-03-G-D-AD

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-150-03-G-D-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-150-03-G-D-AD
Unspecified Connectors FSI-150-03-G-D-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FSI-150-03-G-D-AD
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FSI-150-03-G-D-AD
CONN STACKING 100POS SMD GOLD

CONN STACKING 100POS SMD GOLD

Supplier's Site
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec - 83T8495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
83T8495
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec 83T8495
CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSI-150-03-G-D-AD FSI-150-03-G-D-AD 83T8495
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details