Samtec Inc. Connector, Stacking, 90 Position, 1Mm; Mezzanine Connector Type Samtec FSI-145-06-L-D-AD

Description
CONNECTOR, STACKING, 90 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 90 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 90 Position, 1Mm; Mezzanine Connector Type Samtec - 23R8094 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 90 Position, 1Mm; Mezzanine Connector Type Samtec
23R8094
Connector, Stacking, 90 Position, 1Mm; Mezzanine Connector Type Samtec 23R8094
CONNECTOR, STACKING, 90 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, 90 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23R8094
Product Name Connector, Stacking, 90 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29300-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details