Samtec Inc. Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec FSI-140-10-L-D

Description
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec - 83T8492 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec
83T8492
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec 83T8492
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T8492
Product Name Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details