Samtec Inc. Stacking Connector, 80 Position, 1Mm; Mezzanine Connector Type Samtec FSI-140-10-L-D-E-AD

Description
STACKING CONNECTOR, 80 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, 80 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, 80 Position, 1Mm; Mezzanine Connector Type Samtec - 11P4471 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, 80 Position, 1Mm; Mezzanine Connector Type Samtec
11P4471
Stacking Connector, 80 Position, 1Mm; Mezzanine Connector Type Samtec 11P4471
STACKING CONNECTOR, 80 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

STACKING CONNECTOR, 80 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4471
Product Name Stacking Connector, 80 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data