Samtec Inc. Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec FSI-140-06-L-D

Description
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec - 83T8489 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec
83T8489
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec 83T8489
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T8489
Product Name Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-96410F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details