Samtec Inc. Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec FSI-140-06-L-D-AD

Description
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec - 83T8490 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec
83T8490
Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec 83T8490
CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 80POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T8490
Product Name Connector, Stacking, 80Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102169-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9488 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details