Samtec Inc. Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec FSI-135-03-G-D

Description
CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec - 84T3513 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec
84T3513
Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec 84T3513
CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T3513
Product Name Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
24+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details