Samtec Inc. Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec FSI-130-06-L-D

Description
CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec - 83T8482 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec
83T8482
Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec 83T8482
CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8482
Product Name Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11152-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details