Samtec Inc. Unspecified Connectors FSI-130-06-L-D-E-AD

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-130-06-L-D-E-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-130-06-L-D-E-AD
Unspecified Connectors FSI-130-06-L-D-E-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Stacking Connector, 60Pos, 1Mm; Mezzanine Connector Type Samtec - 11P4467 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, 60Pos, 1Mm; Mezzanine Connector Type Samtec
11P4467
Stacking Connector, 60Pos, 1Mm; Mezzanine Connector Type Samtec 11P4467
STACKING CONNECTOR, 60POS, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

STACKING CONNECTOR, 60POS, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FSI-130-06-L-D-E-AD 11P4467
Product Name Unspecified Connectors Stacking Connector, 60Pos, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data