Samtec Inc. Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec FSI-130-03-G-D

Description
CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec - 84T3509 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec
84T3509
Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec 84T3509
CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 60 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3509
Product Name Connector, Stacking, 60 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details