Samtec Inc. Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec FSI-125-06-L-D

Description
CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec - 84T3508 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec
84T3508
Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec 84T3508
CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T3508
Product Name Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
IC & Component Sockets - D2816-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details