Samtec Inc. Unspecified Connectors FSI-120-06-L-D-M-AD

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-120-06-L-D-M-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-120-06-L-D-M-AD
Unspecified Connectors FSI-120-06-L-D-M-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec - 84T3504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec
84T3504
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec 84T3504
CONNECTOR, STACKING, 40 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 40 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FSI-120-06-L-D-M-AD 84T3504
Product Name Unspecified Connectors Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details