Samtec Inc. Unspecified Connectors FSI-120-06-L-D-E-AD

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-120-06-L-D-E-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-120-06-L-D-E-AD
Unspecified Connectors FSI-120-06-L-D-E-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FSI-120-06-L-D-E-AD
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FSI-120-06-L-D-E-AD
CONN STACKING 40POS SMD GOLD

CONN STACKING 40POS SMD GOLD

Supplier's Site
Stacking Connector, 40 Position, 1Mm; Mezzanine Connector Type Samtec - 11P4464 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, 40 Position, 1Mm; Mezzanine Connector Type Samtec
11P4464
Stacking Connector, 40 Position, 1Mm; Mezzanine Connector Type Samtec 11P4464
STACKING CONNECTOR, 40 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, 40 POSITION, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSI-120-06-L-D-E-AD FSI-120-06-L-D-E-AD 11P4464
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, 40 Position, 1Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data