Samtec Inc. Unspecified Connectors FSI-120-03-G-D

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-120-03-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-120-03-G-D
Unspecified Connectors FSI-120-03-G-D
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec - 55R2275 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec
55R2275
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec 55R2275
CONNECTOR, STACKING, 40 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 40 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FSI-120-03-G-D 55R2275
Product Name Unspecified Connectors Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products