Samtec Inc. Unspecified Connectors FSI-120-03-G-D-AD

Description
1.00 mm One-Piece Interface
Request a Quote
Description
1.00 mm One-Piece Interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-120-03-G-D-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-120-03-G-D-AD
Unspecified Connectors FSI-120-03-G-D-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec - 05R9327 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec
05R9327
Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec 05R9327
CONNECTOR, STACKING, 40 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 40 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site
Connector, 1Mm, 2X20Way Rohs Compliant Samtec - 69AJ9705 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 1Mm, 2X20Way Rohs Compliant Samtec
69AJ9705
Connector, 1Mm, 2X20Way Rohs Compliant Samtec 69AJ9705
CONNECTOR, 1MM, 2X20WAY ROHS COMPLIANT: YES

CONNECTOR, 1MM, 2X20WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FSI-120-03-G-D-AD
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FSI-120-03-G-D-AD
CONN STACKING 40POS SMD GOLD

CONN STACKING 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSI-120-03-G-D-AD 05R9327 69AJ9705 FSI-120-03-G-D-AD
Product Name Unspecified Connectors Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec Connector, 1Mm, 2X20Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products