Samtec Inc. Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec FSI-115-06-L-D

Description
CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec - 84T3499 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec
84T3499
Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec 84T3499
CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T3499
Product Name Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102690-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - G125-MS15005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
2 suppliers
DDR4 SMT - 10148176-2320313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details