Samtec Inc. Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec FSI-115-06-L-D-AD

Description
CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec - 84T3500 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec
84T3500
Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec 84T3500
CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 30POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T3500
Product Name Connector, Stacking, 30Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - B5740-216-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details