Samtec Inc. Connector, Stacking, 30 Position, 1Mm; Pitch Spacing Samtec FSI-115-03-G-D-AD

Description
CONNECTOR, STACKING, 30 POSITION, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 30 POSITION, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 30 Position, 1Mm; Pitch Spacing Samtec - 63R1349 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 30 Position, 1Mm; Pitch Spacing Samtec
63R1349
Connector, Stacking, 30 Position, 1Mm; Pitch Spacing Samtec 63R1349
CONNECTOR, STACKING, 30 POSITION, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 30 POSITION, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63R1349
Product Name Connector, Stacking, 30 Position, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - B5741-104-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details