Samtec Inc. PCB Headers FSI-110-10-L-D-AD

Description
1.00 mm Stacking HDR 2 Row 20 P 3mm H
Request a Quote Datasheet
Description
1.00 mm Stacking HDR 2 Row 20 P 3mm H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1970135 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970135
PCB Headers 1970135
1.00 mm Stacking HDR 2 Row 20 P 3mm H

1.00 mm Stacking HDR 2 Row 20 P 3mm H

Supplier's Site
PCB Headers - 1970134 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970134
PCB Headers 1970134
1.00 mm Stacking HDR 2 Row 20 P 3mm H

1.00 mm Stacking HDR 2 Row 20 P 3mm H

Supplier's Site
Unspecified Connectors - FSI-110-10-L-D-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-110-10-L-D-AD
Unspecified Connectors FSI-110-10-L-D-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FSI-110-10-L-D-AD
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FSI-110-10-L-D-AD
CONN STACKING 20POS SMD GOLD

CONN STACKING 20POS SMD GOLD

Supplier's Site
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec - 84T3498 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
84T3498
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec 84T3498
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1970135 FSI-110-10-L-D-AD FSI-110-10-L-D-AD 84T3498
Product Name PCB Headers Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers