Samtec Inc. Unspecified Connectors FSI-110-06-L-D-AD

Description
1.00 mm One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-110-06-L-D-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-110-06-L-D-AD
Unspecified Connectors FSI-110-06-L-D-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FSI-110-06-L-D-AD
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FSI-110-06-L-D-AD
CONN STACKING 20POS SMD GOLD

CONN STACKING 20POS SMD GOLD

Supplier's Site
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec - 83T8473 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
83T8473
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec 83T8473
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSI-110-06-L-D-AD FSI-110-06-L-D-AD 83T8473
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details