Samtec Inc. Connector, Stacking, Header, 20Pos, 2Row; Product Range Samtec FSI-110-03-G-D-AD

Description
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:FSI Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:FSI Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 20Pos, 2Row; Product Range Samtec - 56AC5482 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 20Pos, 2Row; Product Range Samtec
56AC5482
Connector, Stacking, Header, 20Pos, 2Row; Product Range Samtec 56AC5482
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:FSI Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:FSI Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, 20 Position, 1Mm; Product Range Samtec - 40T8620 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 20 Position, 1Mm; Product Range Samtec
40T8620
Connector, Stacking, 20 Position, 1Mm; Product Range Samtec 40T8620
CONNECTOR, STACKING, 20 POSITION, 1MM; Product Range:FSI Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, 20 POSITION, 1MM; Product Range:FSI Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 56AC5482 40T8620
Product Name Connector, Stacking, Header, 20Pos, 2Row; Product Range Samtec Connector, Stacking, 20 Position, 1Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102589-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers