Samtec Inc. Unspecified Connectors FSI-105-10-L-D

Description
1.00 mm One-Piece Interface
Request a Quote
Description
1.00 mm One-Piece Interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Stacking, 10 Position, 1Mm from Samtec is a mezzanine connector designed for surface mount applications. It features a 1mm pitch and consists of 10 contacts arranged in 2 rows. The insulator material is liquid crystal polymer, while the contact material is beryllium copper. This connector has a current rating of 2.8 A per pin, with an operating temperature range of -55°C to +125°C. It is RoHS compliant and lead-free solderable. The connector is available with various options, including alignment pins and different plating choices. For optimal performance, gold pads are required for compression board applications.

Datasheet Summary
Powered by GS/AI

The Connector, Stacking, 10 Position, 1Mm from Samtec is a mezzanine connector designed for surface mount applications. It features a 1mm pitch and consists of 10 contacts arranged in 2 rows. The insulator material is liquid crystal polymer, while the contact material is beryllium copper. This connector has a current rating of 2.8 A per pin, with an operating temperature range of -55°C to +125°C. It is RoHS compliant and lead-free solderable. The connector is available with various options, including alignment pins and different plating choices. For optimal performance, gold pads are required for compression board applications.

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-105-10-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-105-10-L-D
Unspecified Connectors FSI-105-10-L-D
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
Connector, Stacking, 10 Position, 1Mm; Mezzanine Connector Type Samtec - 84T3493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 10 Position, 1Mm; Mezzanine Connector Type Samtec
84T3493
Connector, Stacking, 10 Position, 1Mm; Mezzanine Connector Type Samtec 84T3493
CONNECTOR, STACKING, 10 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 10 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FSI-105-10-L-D 84T3493
Product Name Unspecified Connectors Connector, Stacking, 10 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data