Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FSH-106-04-L-DH-SL

Description
Win Source Part Number: 1059886-FSH-106-04-L -DH-SL Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ FSH Number of Positions: 12 Features: End Shrouds, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 44 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.155" (3.94mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.145" (3.70mm) Alternative Parts (Cross-Reference): FTSH-106-01-L-DV; FTS-106-01-L-DV; FTSH-106-01-L-D; 20021121-00012C4LF; 20021111-00012T4LF; 20021112-00012T4LF; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FSH-106
Request a Quote Datasheet
Description
Win Source Part Number: 1059886-FSH-106-04-L -DH-SL Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ FSH Number of Positions: 12 Features: End Shrouds, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 44 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.155" (3.94mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.145" (3.70mm) Alternative Parts (Cross-Reference): FTSH-106-01-L-DV; FTS-106-01-L-DV; FTSH-106-01-L-D; 20021121-00012C4LF; 20021111-00012T4LF; 20021112-00012T4LF; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FSH-106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1059886-FSH-106-04-L-DH-SL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1059886-FSH-106-04-L-DH-SL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1059886-FSH-106-04-L-DH-SL
Win Source Part Number: 1059886-FSH-106-04-L -DH-SL Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ FSH Number of Positions: 12 Features: End Shrouds, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 44 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.155" (3.94mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.145" (3.70mm) Alternative Parts (Cross-Reference): FTSH-106-01-L-DV; FTS-106-01-L-DV; FTSH-106-01-L-D; 20021121-00012C4LF; 20021111-00012T4LF; 20021112-00012T4LF; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FSH-106

Win Source Part Number: 1059886-FSH-106-04-L-DH-SL
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Tiger Eye™ FSH
Number of Positions: 12
Features: End Shrouds, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 44
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.155" (3.94mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.145" (3.70mm)
Alternative Parts (Cross-Reference): FTSH-106-01-L-DV; FTS-106-01-L-DV; FTSH-106-01-L-D; 20021121-00012C4LF; 20021111-00012T4LF; 20021112-00012T4LF;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FSH-106

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1059886-FSH-106-04-L-DH-SL
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; Surface Mount, Right Angle
Current Rating 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connector, Header, 16Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7117 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details