Win Source Part Number: 1378432-FOLC-135-04-
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: FOURRAY™ FOLC
Package: Tube
Product Status: Active
Features: Board Lock
Base Product Number: FOLC-135
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.6A per Contact
Style: Board to Board
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 140
Number of Rows: 4
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Beryllium Copper
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1378432-FOLC-135-04-L-Q-LC |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Socket Type | Receptacle |
| Mounting | Through-Hole; Through Hole |
| Current Rating | 2.6 amps |