Samtec Inc. Connectors,Interconnects FM120-L

Description
Manufacturer: Samtec-Inc. Win Source Part Number: 204210-FM120-L Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye? SFM Packaging: Reel(TR) Number of Positions: 40 Pitch: 0.050" (1.27mm) Mounting Style: SMD/SMT Color: Black Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec-Inc. Win Source Part Number: 204210-FM120-L Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye? SFM Packaging: Reel(TR) Number of Positions: 40 Pitch: 0.050" (1.27mm) Mounting Style: SMD/SMT Color: Black Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 204210-FM120-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
204210-FM120-L
Connectors,Interconnects 204210-FM120-L
Manufacturer: Samtec-Inc. Win Source Part Number: 204210-FM120-L Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye? SFM Packaging: Reel(TR) Number of Positions: 40 Pitch: 0.050" (1.27mm) Mounting Style: SMD/SMT Color: Black Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Samtec-Inc.
Win Source Part Number: 204210-FM120-L
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye? SFM
Packaging: Reel(TR)
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Mounting Style: SMD/SMT
Color: Black
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-FM120-L
SMD Electronic Connector 340-FM120-L
40 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Product overview: FM120-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-FM120-L can be used for catalog matching and distributor lookup.

40 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Product overview: FM120-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-FM120-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 204210-FM120-L 340-FM120-L
Product Name Connectors,Interconnects SMD Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data