Samtec Inc. Cost Effective Surface Mount Socket, 0.050" Pitch Samtec FLE-114-01-G-DV-A-TR

Description
Cost Effective Surface Mount Socket, 0.050" Pitch
Description
Cost Effective Surface Mount Socket, 0.050" Pitch

Suppliers

Company
Product
Description
Supplier Links
Cost Effective Surface Mount Socket, 0.050
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.050" Pitch Samtec
99P6922
Cost Effective Surface Mount Socket, 0.050" Pitch Samtec 99P6922
Cost Effective Surface Mount Socket, 0.050" Pitch

Cost Effective Surface Mount Socket, 0.050" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P6922
Product Name Cost Effective Surface Mount Socket, 0.050" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details