Samtec Inc. Memory Cards Modules FLE-106-01-G-DV-K-TR

Description
Mfr: Freescale Semiconductor Category: Memory Cards Modules Packaging: Bulk Part Status: Active Connector Type: Plug, Female Sockets Contact Type: Female Socket Style: Glass Encapsulated Number of Positions: 127 (95 + 32 Ground) Number of Positions Loaded: 63 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Memory Cards Modules Packaging: Bulk Part Status: Active Connector Type: Plug, Female Sockets Contact Type: Female Socket Style: Glass Encapsulated Number of Positions: 127 (95 + 32 Ground) Number of Positions Loaded: 63 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - FLE-106-01-G-DV-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
FLE-106-01-G-DV-K-TR
Memory Cards Modules FLE-106-01-G-DV-K-TR
Mfr: Freescale Semiconductor Category: Memory Cards Modules Packaging: Bulk Part Status: Active Connector Type: Plug, Female Sockets Contact Type: Female Socket Style: Glass Encapsulated Number of Positions: 127 (95 + 32 Ground) Number of Positions Loaded: 63 Pitch - Mating: 0.100" (2.54mm)

Mfr: Freescale Semiconductor
Category: Memory Cards Modules
Packaging: Bulk
Part Status: Active
Connector Type: Plug, Female Sockets
Contact Type: Female Socket
Style: Glass Encapsulated
Number of Positions: 127 (95 + 32 Ground)
Number of Positions Loaded: 63
Pitch - Mating: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number FLE-106-01-G-DV-K-TR
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 720 M.2 2242 PCIe/NVMe Gen.3 x4 SSD - SQF-C4MZ2-32GDEDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 32 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details