Samtec Inc. Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets FLE-103-01-G-DV-A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Samtec Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: FLE Package: Bag Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Samtec Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: FLE Package: Bag Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Samtec Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: FLE Package: Bag Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: FLE
Package: Bag
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Headers & Wire Housings - G125-FV10605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details