Samtec Inc. SMD Electronic Connector FHP-08-02-T-S-A

Description
CONN RCPT 8POS 0.156 TIN SMD Product overview: FHP-08-02-T-S-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-08-02-T-S-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 8POS 0.156 TIN SMD Product overview: FHP-08-02-T-S-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-08-02-T-S-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-FHP-08-02-T-S-A
SMD Electronic Connector 315-FHP-08-02-T-S-A
CONN RCPT 8POS 0.156 TIN SMD Product overview: FHP-08-02-T-S-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-08-02-T-S-A can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.156 TIN SMD Product overview: FHP-08-02-T-S-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FHP-08-02-T-S-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FHP-08-02-T-S-A - 774574-FHP-08-02-T-S-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FHP-08-02-T-S-A
774574-FHP-08-02-T-S-A
Rectangular Connectors - FHP-08-02-T-S-A 774574-FHP-08-02-T-S-A
Manufacturer: Samtec Inc. Win Source Part Number: 774574-FHP-08-02-T-S -A Series: FHP Packaging: Tube Number of Positions: 8 Operating Temperature Range: -55°C ~ 105°C Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: FHP Insulation Color: Black Categories: Connectors, Interconnects Insulation Height: 0.368" (9.35mm) Contact Shape: Square Alternative Parts (Cross-Reference): FHP-08-02-H-S-A; FHP-08-02-T-S-A-TR; Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 774574-FHP-08-02-T-S-A
Series: FHP
Packaging: Tube
Number of Positions: 8
Operating Temperature Range: -55°C ~ 105°C
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: FHP
Insulation Color: Black
Categories: Connectors, Interconnects
Insulation Height: 0.368" (9.35mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): FHP-08-02-H-S-A; FHP-08-02-T-S-A-TR;
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
.156
Chicago, IL, United States
.156" Power Eye Socket Strip Rohs Compliant Samtec
99P6658
.156" Power Eye Socket Strip Rohs Compliant Samtec 99P6658
.156" Power Eye Socket Strip RoHS Compliant: Yes

.156" Power Eye Socket Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-FHP-08-02-T-S-A 774574-FHP-08-02-T-S-A 99P6658
Product Name SMD Electronic Connector Rectangular Connectors - FHP-08-02-T-S-A .156" Power Eye Socket Strip Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details