Samtec Inc. Low Profile Twisted Pair Ribbon Cable Assembly, 0.050" Pitch Samtec FFTP-25-D-08.77-01-N-R

Description
Low profile twisted pair ribbon cable assembly, 0.050" pitch
Description
Low profile twisted pair ribbon cable assembly, 0.050" pitch

Suppliers

Company
Product
Description
Supplier Links
Low Profile Twisted Pair Ribbon Cable Assembly, 0.050
Chicago, IL, United States
Low Profile Twisted Pair Ribbon Cable Assembly, 0.050" Pitch Samtec
99P6577
Low Profile Twisted Pair Ribbon Cable Assembly, 0.050" Pitch Samtec 99P6577
Low profile twisted pair ribbon cable assembly, 0.050" pitch

Low profile twisted pair ribbon cable assembly, 0.050" pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P6577
Product Name Low Profile Twisted Pair Ribbon Cable Assembly, 0.050" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V08F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details