Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
SAMTEC INC.
FFTP-20-D-03.85-01-S-N -- CABLE ASSEMBLIES
Samtec Inc.
Cable Assemblies
FFTP-20-D-03.85-01-S-N
Description
Micro Mate Single Row Discrete Wire Cabl
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-20-D-03.85-01-S-N
Cable Assemblies
FFTP-20-D-03.85-01-S-N
Micro Mate Single Row Discrete Wire Cabl
Micro Mate Single Row Discrete Wire Cabl
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Hookup Wires
Product Number
FFTP-20-D-03.85-01-S-N
Product Name
Cable Assemblies
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
22 AWG, PVC Insulated, Wire Spool
9514
View Details
TE Connectivity
Hook Up Wire
011780-000
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Silver-Coated Copper
View Details
2
suppliers
New England Wire Technologies Corporation
Silicone Rubber Insulated Lead Wire
Specs
Approvals
UL Listing Mark
Rated Voltage
600 volts
Nominal Diameter
0.0780 inch (1.98 mm)
View Details
BRIM Electronics, Inc.
High Temperature Lead Wire, Unshielded
2101
Specs
Approvals
MIL-N- 46026A
Rated Voltage
100 volts
Nominal Diameter
0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details