Samtec Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) FFSD-25-D-29.92-01-N

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: B-47 Product Status: Active Connector Type: Header, Cuttable Number of Positions: 5 Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5) Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: B-47 Product Status: Active Connector Type: Header, Cuttable Number of Positions: 5 Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5) Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: B-47 Product Status: Active Connector Type: Header, Cuttable Number of Positions: 5 Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5) Color: Gray

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: B-47
Product Status: Active
Connector Type: Header, Cuttable
Number of Positions: 5
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5)
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details