Samtec Inc. .050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec FFSD-25-D-04.40-01-N

Description
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes
Description
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .050" Low Profile Tiger Eye IDC Ribbon Cable Assembly is designed for use with various connectors including FTS, FTSH, EHF, SHF, and ESHF. It features a pitch of 1.27 mm and is available in multiple configurations, including double and single-ended options. The assembly is constructed with PBT insulator material and utilizes BeCu contacts with gold plating over nickel for enhanced conductivity. It supports a current rating of 2.3 A per pin when two pins are powered and operates within a temperature range of -40 °C to +105 °C. The cable assembly is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable and efficient data transmission in compact spaces.

Datasheet Summary
Powered by GS/AI

The .050" Low Profile Tiger Eye IDC Ribbon Cable Assembly is designed for use with various connectors including FTS, FTSH, EHF, SHF, and ESHF. It features a pitch of 1.27 mm and is available in multiple configurations, including double and single-ended options. The assembly is constructed with PBT insulator material and utilizes BeCu contacts with gold plating over nickel for enhanced conductivity. It supports a current rating of 2.3 A per pin when two pins are powered and operates within a temperature range of -40 °C to +105 °C. The cable assembly is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable and efficient data transmission in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
.050
Chicago, IL, United States
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec
99P5899
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec 99P5899
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes

.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P5899
Product Name .050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details