Samtec Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) FFSD-17-D-15.00-01-N

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 20-WFQFN Exposed Pad Product Status: Active Connector Type: Receptacle Length: 0.50' (152.4mm) Features: Shielded Wirewound Inductor 82.8mOhm Max Nonstandard Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 20-WFQFN Exposed Pad Product Status: Active Connector Type: Receptacle Length: 0.50' (152.4mm) Features: Shielded Wirewound Inductor 82.8mOhm Max Nonstandard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 20-WFQFN Exposed Pad Product Status: Active Connector Type: Receptacle Length: 0.50' (152.4mm) Features: Shielded Wirewound Inductor 82.8mOhm Max Nonstandard Color: Gray

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 20-WFQFN Exposed Pad
Product Status: Active
Connector Type: Receptacle
Length: 0.50' (152.4mm)
Features: Shielded Wirewound Inductor 82.8mOhm Max Nonstandard
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
 - PEB20570FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; LQFP100
View Details