Samtec Inc. Wire To Board Connector, Receptacle, 32 Position, 2Row; Product Range Samtec FFSD-16-01-N

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 32 Position, 2Row; Product Range Samtec - 99P4563 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 32 Position, 2Row; Product Range Samtec
99P4563
Wire To Board Connector, Receptacle, 32 Position, 2Row; Product Range Samtec 99P4563
WIRE TO BOARD CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P4563
Product Name Wire To Board Connector, Receptacle, 32 Position, 2Row; Product Range Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-L2G6-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F4AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers