Manufacturer: AMIS
Category: Switches - Navigation Switches, Joystick
Package: 9-VFQFN
Product Status: Active
Connector Type: Receptacle, Push-In and Insert
Number of Positions: 5
Length: 0.50' (152.4mm)
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Joysticks |
| Product Number | FFSD-15-D-03.00-01-N |
| Product Name | Switches - Navigation Switches, Joystick |