Samtec Inc. Connectors,Interconnects FFSD-15-D-02.36-01-N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Number of Positions: 5 Length: 0.50' (152.4mm) Features: 3.6 nH Unshielded Multilayer Inductor 240 mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Number of Positions: 5 Length: 0.50' (152.4mm) Features: 3.6 nH Unshielded Multilayer Inductor 240 mA 350mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Number of Positions: 5 Length: 0.50' (152.4mm) Features: 3.6 nH Unshielded Multilayer Inductor 240 mA 350mOhm Max 01005 (0402 Metric)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Receptacle
Number of Positions: 5
Length: 0.50' (152.4mm)
Features: 3.6 nH Unshielded Multilayer Inductor 240 mA 350mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
.050
Chicago, IL, United States
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Samtec
08W2071
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Samtec 08W2071
.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly

.050" Low Profile Tiger Eye IDC Ribbon Cable Assembly

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 08W2071
Product Name Connectors,Interconnects .050" Low Profile Tiger Eye Idc Ribbon Cable Assembly Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details